Philips logo

Philips goLITE BLU energy light HF3330/01

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97733
Info modified on:
14 Mar 2024, 18:57:26
Short summary description Philips goLITE BLU energy light HF3330/01:

Philips goLITE BLU energy light HF3330/01, LED, 12 W, 10000 h, 100 - 240 V, 50 - 60 Hz, 140 mm

Long summary description Philips goLITE BLU energy light HF3330/01:

Philips goLITE BLU energy light HF3330/01. Lamp type: LED, Bulb power: 12 W, Service life of lamp: 10000 h. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 140 mm, Depth: 25 mm, Height: 140 mm. Package weight: 900 g. Insulation: Class II, Package dimensions (WxDxH): 178 x 178 x 178 mm, Cord length: 1.8 m

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.