Philips logo

Philips Hard Disk/DVD Recorder HDR3800/31 160GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66977
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Hard Disk/DVD Recorder HDR3800/31 160GB:

Philips Hard Disk/DVD Recorder HDR3800/31 160GB, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG1, MPEG2, MP3, PCM, WMA, DVD+R DL, DVD-R DL

Long summary description Philips Hard Disk/DVD Recorder HDR3800/31 160GB:

Philips Hard Disk/DVD Recorder HDR3800/31 160GB. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL, DVD-R DL. Power consumption (typical): 28 W, Power consumption (standby): 2 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.