Philips logo

Philips HD9867/90 fryer Single 2200 W Hot air fryer Black, Copper

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
990121
Info modified on:
05 Jun 2025, 03:24:30
Short summary description Philips HD9867/90 fryer Single 2200 W Hot air fryer Black, Copper:

Philips HD9867/90, Hot air fryer, 1.4 kg, Single, Black, Copper, Buttons, Rotary, Black

Long summary description Philips HD9867/90 fryer Single 2200 W Hot air fryer Black, Copper:

Philips HD9867/90. Product type: Hot air fryer, Fryer food capacity: 1.4 kg. Construction type: Single, Product colour: Black, Copper, Control type: Buttons, Rotary. Display type: LED. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 321.6 mm, Depth: 315.7 mm, Height: 430.1 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.