Philips Avance Collection HD9652/90, Deep fryer, 7.2 L, 1.4 kg, Rapid Air, 40 °C, 200 °C
Philips Avance Collection HD9652/90. Product type: Deep fryer, Capacity: 7.2 L, Fryer food capacity: 1.4 kg. Construction type: Single, Product colour: Black, Control type: Rotary, Touch. Display type: LED. Power: 2225 W. Width: 433 mm, Depth: 322 mm, Height: 316 mm