Philips logo

Philips Avance Collection Airfryer XXL HD9651/91

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140511
Info modified on:
17 Apr 2025, 16:31:47
Short summary description Philips Avance Collection Airfryer XXL HD9651/91:

Philips Avance Collection Airfryer XXL HD9651/91, Hot air fryer, 1.4 kg, TurboStar, 60 min, Double, Black

Long summary description Philips Avance Collection Airfryer XXL HD9651/91:

Philips Avance Collection Airfryer XXL HD9651/91. Product type: Hot air fryer, Fryer food capacity: 1.4 kg, Low-fat frying technology: TurboStar. Construction type: Double, Product colour: Black, Control type: Rotary, Touch. Display type: LED. Power: 2225 W. Width: 433 mm, Depth: 322 mm, Height: 316 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.