Philips Avance Collection HD9650/96, Hot air fryer, 1.4 kg, TurboStar, 60 min, Double, Black
Philips Avance Collection HD9650/96. Product type: Hot air fryer, Fryer food capacity: 1.4 kg, Low-fat frying technology: TurboStar. Construction type: Double, Product colour: Black, Control type: Rotary, Touch. Display type: LED. Power: 1725 W, AC input voltage: 240 V. Width: 433 mm, Depth: 321 mm, Height: 315 mm