Philips Avance Collection HD9642/20, Low fat fryer, 0.8 kg, TurboStar, 0.5 h, 200 °C, 60 min
Philips Avance Collection HD9642/20. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: TurboStar. Construction type: Single, Product colour: White, Control type: Buttons, Rotary. Display type: LED. Power: 1425 W, AC input voltage: 120 V, AC input frequency: 50 - 60 Hz. Width: 266 mm, Depth: 365 mm, Height: 280 mm