Philips logo

Philips Viva Collection HD9621/99 fryer Single Stand-alone 1425 W Low fat fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68097
Info modified on:
12 Apr 2024, 16:51:22
Short summary description Philips Viva Collection HD9621/99 fryer Single Stand-alone 1425 W Low fat fryer Black:

Philips Viva Collection HD9621/99, Low fat fryer, 0.8 kg, 30 min, Single, Black, Rotary

Long summary description Philips Viva Collection HD9621/99 fryer Single Stand-alone 1425 W Low fat fryer Black:

Philips Viva Collection HD9621/99. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Timer duration: 30 min. Construction type: Single, Product colour: Black, Control type: Rotary. Power: 1425 W, AC input voltage: 220 V. Width: 266 mm, Depth: 365 mm, Height: 292 mm

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.