Philips logo

Philips Viva Collection HD9621/91 Airfryer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120065
Info modified on:
12 Apr 2025, 19:10:52
End of life date:
26 Mar 2020
Short summary description Philips Viva Collection HD9621/91 Airfryer:

Philips Viva Collection HD9621/91 Airfryer, Low fat fryer, 0.8 kg, Rapid Air, Single, Black, Rotary

Long summary description Philips Viva Collection HD9621/91 Airfryer:

Philips Viva Collection HD9621/91 Airfryer. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Control type: Rotary. Power: 1300 W, AC input voltage: 220 V. Width: 292 mm, Depth: 266 mm, Height: 276 mm

Reasons to buy
3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.