Philips logo

Philips 3000 series HD9252/00 fryer Single 4.1 L Stand-alone 1400 W Hot air fryer Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86993
Info modified on:
21 Jul 2025, 03:12:16
Short summary description Philips 3000 series HD9252/00 fryer Single 4.1 L Stand-alone 1400 W Hot air fryer Silver, White:

Philips 3000 series HD9252/00, Hot air fryer, 4.1 L, 0.8 kg, Rapid Air, Single, Silver, White

Long summary description Philips 3000 series HD9252/00 fryer Single 4.1 L Stand-alone 1400 W Hot air fryer Silver, White:

Philips 3000 series HD9252/00. Product type: Hot air fryer, Capacity: 4.1 L, Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Silver, White, Control type: Touch. Display type: LED. Power: 1400 W. Width: 264 mm, Depth: 360 mm, Height: 295 mm

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.