Philips logo

Philips Viva Collection HD9220/36 fryer Single 0 L Stand-alone 1425 W Low fat fryer Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60784
Info modified on:
12 Apr 2024, 16:51:08
Philips HD9220/36 user manual (1.3 MB)
Short summary description Philips Viva Collection HD9220/36 fryer Single 0 L Stand-alone 1425 W Low fat fryer Grey:

Philips Viva Collection HD9220/36, Low fat fryer, 0.8 kg, 30 min, Single, Grey, Stand-alone

Long summary description Philips Viva Collection HD9220/36 fryer Single 0 L Stand-alone 1425 W Low fat fryer Grey:

Philips Viva Collection HD9220/36. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Timer duration: 30 min. Construction type: Single, Product colour: Grey, Appliance placement: Stand-alone. Display type: LED. Power: 1425 W, AC input voltage: 110 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.