Philips logo

Philips Viva Collection HD9220/20 Airfryer

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
381685
Info modified on:
11 Mar 2025, 20:14:59
End of life date:
01 Jul 2020
Short summary description Philips Viva Collection HD9220/20 Airfryer:

Philips Viva Collection HD9220/20 Airfryer, Low fat fryer, 0.8 kg, Rapid Air, 30 min, Single, Black

Long summary description Philips Viva Collection HD9220/20 Airfryer:

Philips Viva Collection HD9220/20 Airfryer. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Control type: Rotary. Display type: LED. Power: 1425 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.