Philips logo

Philips Daily Collection HD9216/40 fryer Single Built-in 1425 W Low fat fryer Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81761
Info modified on:
06 May 2024, 03:19:57
Short summary description Philips Daily Collection HD9216/40 fryer Single Built-in 1425 W Low fat fryer Grey:

Philips Daily Collection HD9216/40, Low fat fryer, 0.8 kg, Rapid Air, 30 min, Single, Grey

Long summary description Philips Daily Collection HD9216/40 fryer Single Built-in 1425 W Low fat fryer Grey:

Philips Daily Collection HD9216/40. Product type: Low fat fryer, Fryer food capacity: 0.8 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Grey, Control type: Buttons, Rotary. Display type: LED. Power: 1425 W, AC input voltage: 220 V. Width: 315 mm, Depth: 287 mm, Height: 384 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.