Philips Pure Essentials Collection Steamer HD9140/91, 3 basket(s), Black, 1.1 L, 8.6 L, 1.2 L, 100 m
Philips Pure Essentials Collection Steamer HD9140/91. Number of baskets: 3 basket(s), Product colour: Black, Water tank capacity: 1.1 L. Power: 900 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 360 mm, Depth: 227 mm, Height: 450 mm