Philips Daily Collection HD9116/90, 2 basket(s), Black, Freestanding, Rotary, Front / Top front, Plastic
Philips Daily Collection HD9116/90. Number of baskets: 2 basket(s), Product colour: Black, Appliance placement: Freestanding. Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz