Philips 3100 series HD8831/11, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1850 W, Silver
Philips 3100 series HD8831/11. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1850 W. Product colour: Silver