Philips logo

Philips 3000 series HD8827/01 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199854
Info modified on:
07 Nov 2024, 08:55:59
Short summary description Philips 3000 series HD8827/01 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 3000 series HD8827/01, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1850 W, Black

Long summary description Philips 3000 series HD8827/01 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 3000 series HD8827/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product colour: Black

3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.