Philips logo

Philips 2000 series HD8651/31 coffee maker Fully-auto Espresso machine 1 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48563
Info modified on:
10 Jul 2024, 21:23:39
Short summary description Philips 2000 series HD8651/31 coffee maker Fully-auto Espresso machine 1 L:

Philips 2000 series HD8651/31, Espresso machine, 1 L, Built-in grinder, 1400 W, Chrome

Long summary description Philips 2000 series HD8651/31 coffee maker Fully-auto Espresso machine 1 L:

Philips 2000 series HD8651/31. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Built-in grinder. Power: 1400 W. Product colour: Chrome

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.