Philips logo

Philips Grind & Brew HD7769/00 Coffee maker

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293376
Info modified on:
19 May 2025, 07:10:27
Short summary description Philips Grind & Brew HD7769/00 Coffee maker:

Philips Grind & Brew HD7769/00 Coffee maker, Drip coffee maker, 1.2 L, Coffee beans, Ground coffee, Built-in grinder, 1000 W, Black, Stainless steel

Long summary description Philips Grind & Brew HD7769/00 Coffee maker:

Philips Grind & Brew HD7769/00 Coffee maker. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Number of spouts: 1, Built-in grinder. Display type: LCD. Power: 1000 W. Product colour: Black, Stainless steel

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.