Philips Grind & Brew HD7761/01, Drip coffee maker, 1.2 L, Coffee beans, Ground coffee, Built-in grinder, Black, Stainless steel
Philips Grind & Brew HD7761/01. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Built-in grinder. Display type: LCD, Product colour: Black, Stainless steel