location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Café Duo, HD7140/80 Drip coffee maker 0.4 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Café Duo, HD7140/80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7140/80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103199762 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Café Duo, HD7140/80 Drip coffee maker 0.4 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker 0.4 L
  • - 1-2
  • - 550 W
  • - White
More>>>
Short summary description Philips Café Duo, HD7140/80 Drip coffee maker 0.4 L:
This short summary of the Philips Café Duo, HD7140/80 Drip coffee maker 0.4 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Café Duo, HD7140/80, Drip coffee maker, 0.4 L, 550 W, White

Long summary description Philips Café Duo, HD7140/80 Drip coffee maker 0.4 L:
This is an auto-generated long summary of Philips Café Duo, HD7140/80 Drip coffee maker 0.4 L based on the first three specs of the first five spec groups.

Philips Café Duo, HD7140/80. Product type: Drip coffee maker, Water tank capacity: 0.4 L, Capacity in cups: 1-2. Power: 550 W. Product colour: White

Performance
Capacity in cups *
1-2
Product type *
Drip coffee maker
Water tank capacity *
0.4 L
Anti-drip function
Yes
Ergonomics
Product colour *
White
Power
Power *
550 W
Other features
Power requirements
220-240V
Dimensions (WxDxH)
183 x 178 x 240 mm
Type
Coffee