Philips logo

Philips Avance Collection Ultra-thin HD4991/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77602
Info modified on:
12 Apr 2024, 16:50:51
Short summary description Philips Avance Collection Ultra-thin HD4991/00:

Philips Avance Collection Ultra-thin HD4991/00, Black, Countertop, Zone induction hob, Glass, 1 zone(s), 1 zone(s)

Long summary description Philips Avance Collection Ultra-thin HD4991/00:

Philips Avance Collection Ultra-thin HD4991/00. Product colour: Black, Appliance placement: Countertop, Hob type: Zone induction hob. Regular cooking zone: 2100 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 2100 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 290 mm, Depth: 365 mm, Height: 39 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.