Philips logo

Philips Avance Collection HD4933/40 hob Black Built-in Zone induction hob 1 zone(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138209
Info modified on:
26 Jul 2024, 09:40:31
Short summary description Philips Avance Collection HD4933/40 hob Black Built-in Zone induction hob 1 zone(s):

Philips Avance Collection HD4933/40, Black, Built-in, Zone induction hob, Glass, 1 zone(s), 1 zone(s)

Long summary description Philips Avance Collection HD4933/40 hob Black Built-in Zone induction hob 1 zone(s):

Philips Avance Collection HD4933/40. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front, Timer type: Digital. AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 290 mm, Depth: 365 mm, Height: 61 mm. Package weight: 3.12 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.