Philips logo

Philips Viva Collection Premium Induction cooker HD4932/00

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111933
Info modified on:
12 Apr 2024, 16:50:47
Short summary description Philips Viva Collection Premium Induction cooker HD4932/00:

Philips Viva Collection Premium Induction cooker HD4932/00, Black, Built-in, Zone induction hob, Glass, 1 zone(s), 1 zone(s)

Long summary description Philips Viva Collection Premium Induction cooker HD4932/00:

Philips Viva Collection Premium Induction cooker HD4932/00. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front, Timer type: Digital. AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 280 mm, Depth: 350 mm, Height: 65 mm. Package width: 322 mm, Package depth: 214 mm, Package height: 409 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.