Philips HD4619/20 Mini kettle, 0.8 L, 900 W, Black, Stainless steel, Polypropylene (PP), Stainless steel, Water level indicator, Cordless
Philips HD4619/20 Mini kettle. Water tank capacity: 0.8 L. Power: 900 W. Product colour: Black, Stainless steel, Housing material: Polypropylene (PP), Stainless steel, Water level indicator. Cordless. Filtering