Philips logo

Philips Health grill HD4467/90

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237136
Info modified on:
07 Nov 2024, 03:30:02
Short summary description Philips Health grill HD4467/90:

Philips Health grill HD4467/90, Black, Stainless steel, Aluminium, Plastic, Stainless steel, Rectangular, Grid, 319 x 223 mm, 0.8 m

Long summary description Philips Health grill HD4467/90:

Philips Health grill HD4467/90. Product colour: Black, Stainless steel, Housing material: Aluminium, Plastic, Stainless steel, Form factor: Rectangular. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 405 mm, Depth: 315 mm, Height: 280 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.