Philips logo

Philips Table grill HD4428/00

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126207
Info modified on:
06 May 2024, 02:57:43
Short summary description Philips Table grill HD4428/00:

Philips Table grill HD4428/00, Black, Grey, 430 x 300 mm, Ready, 220 - 240 V, 50 - 60 Hz, 122 mm

Long summary description Philips Table grill HD4428/00:

Philips Table grill HD4428/00. Product colour: Black, Grey, Cooking surface (W x D): 430 x 300 mm, LED indicators: Ready. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Height: 122 mm, Weight: 4.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.