Philips logo

Philips Plancha grill HD4418/20

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111741
Info modified on:
26 Jul 2024, 09:40:05
Short summary description Philips Plancha grill HD4418/20:

Philips Plancha grill HD4418/20, Black, Silver, Aluminium, Plastic, Steel, 1 m, Ready, 220 - 240 V, 50 - 60 Hz

Long summary description Philips Plancha grill HD4418/20:

Philips Plancha grill HD4418/20. Product colour: Black, Silver, Housing material: Aluminium, Plastic, Steel, Cord length: 1 m. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 515.9 mm, Depth: 312 mm, Height: 73 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.