Philips logo

Philips Viva Collection HD3173/21 rice cooker 3 L 1500 W Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102849
Info modified on:
12 Apr 2024, 16:50:24
Short summary description Philips Viva Collection HD3173/21 rice cooker 3 L 1500 W Pink, White:

Philips Viva Collection HD3173/21, Pink, White, 3 L, 3 L, LED, 12 h, Buttons

Long summary description Philips Viva Collection HD3173/21 rice cooker 3 L 1500 W Pink, White:

Philips Viva Collection HD3173/21. Product colour: Pink, White, Volume: 3 L, Bowl capacity: 3 L. Power: 1500 W, Power consumption (typical): 1500 W, AC input voltage: 220 V. Width: 246 mm, Depth: 312 mm, Height: 209 mm. Accessories included: Non-stick innerpot, Packaging content: 90% recycled materials. Control panel colour: White, Country of origin: China

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.