Philips logo

Philips HD3167/71 multi cooker 5 L 980 W Bronze

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61428
Info modified on:
12 Apr 2024, 16:50:23
Short summary description Philips HD3167/71 multi cooker 5 L 980 W Bronze:

Philips HD3167/71, 5 L, 980 W, Bronze, Stainless steel, LCD, 1.2 m

Long summary description Philips HD3167/71 multi cooker 5 L 980 W Bronze:

Philips HD3167/71. Capacity: 5 L, Power: 980 W, Product colour: Bronze. AC input voltage: 220 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.