Philips logo

Philips Avance Collection HD3095/87 multi cooker 4 L 860 W Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110524
Info modified on:
06 Nov 2024, 22:18:04
Short summary description Philips Avance Collection HD3095/87 multi cooker 4 L 860 W Silver:

Philips Avance Collection HD3095/87, 4 L, 860 W, Silver, Ceramic, LCD, 1.2 m

Long summary description Philips Avance Collection HD3095/87 multi cooker 4 L 860 W Silver:

Philips Avance Collection HD3095/87. Capacity: 4 L, Power: 860 W, Product colour: Silver. AC input voltage: 110 V, AC input frequency: -60 Hz

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.