Philips logo

Philips Viva Collection HD3071/52 rice cooker 0.7 L 330 W Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27715
Info modified on:
12 Apr 2024, 16:50:19
Short summary description Philips Viva Collection HD3071/52 rice cooker 0.7 L 330 W Blue:

Philips Viva Collection HD3071/52, Blue, 0.7 L, Touch, 24 h, 1 m, 330 W

Long summary description Philips Viva Collection HD3071/52 rice cooker 0.7 L 330 W Blue:

Philips Viva Collection HD3071/52. Product colour: Blue, Volume: 0.7 L, Control type: Touch. Power: 330 W, AC input voltage: 220 V, AC input frequency: 50 Hz. Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.