Philips Viva Collection Variety cooker HD3037/03, Silver, Stainless steel, 5 L, 1440 min, 1.2 m, 980 W, 220 V
Philips Viva Collection Variety cooker HD3037/03. Product colour: Silver, Stainless steel, Volume: 5 L, Keep warm function time: 1440 min. Power: 980 W, AC input voltage: 220 V, AC input frequency: 50 Hz