Philips logo

Philips Viva Collection HD2650/90 toaster 8 2 slice(s) 950 W Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122917
Info modified on:
06 Aug 2025, 17:59:45
Short summary description Philips Viva Collection HD2650/90 toaster 8 2 slice(s) 950 W Grey:

Philips Viva Collection HD2650/90, 2 slice(s), Grey, Metal, Buttons, Rotary, 950 W, 220-240 V

Long summary description Philips Viva Collection HD2650/90 toaster 8 2 slice(s) 950 W Grey:

Philips Viva Collection HD2650/90. Number of slices: 2 slice(s), Product colour: Grey, Housing material: Metal. Power: 950 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Cord length: 0.85 m, Width: 172 mm, Depth: 300 mm. Country of origin: China, Warranty period: 2 year(s). Package width: 220 mm, Package depth: 334 mm, Package height: 221 mm

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.