Philips logo

Philips Daily Collection Sandwich maker HD2393/01

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79505
Info modified on:
12 Apr 2024, 16:50:09
Short summary description Philips Daily Collection Sandwich maker HD2393/01:

Philips Daily Collection Sandwich maker HD2393/01, White, Beige, 0.8 m, 820 W, 220-240 V, 231 x 218 x 90 mm, 218 x 231 x 90 mm

Long summary description Philips Daily Collection Sandwich maker HD2393/01:

Philips Daily Collection Sandwich maker HD2393/01. Product colour: White, Beige, Cable length: 0.8 m. Power: 820 W, AC input voltage: 220-240 V. Dimensions (WxDxH): 231 x 218 x 90 mm, Product dimensions (WxHxD): 218 x 231 x 90 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.