Philips logo

Philips Daily Collection HD2392/90 sandwich maker 820 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71834
Info modified on:
10 Mar 2025, 21:00:52
Short summary description Philips Daily Collection HD2392/90 sandwich maker 820 W Black:

Philips Daily Collection HD2392/90, Black, 0.8 m, 820 W, 220–240, 231 x 218 x 90 mm, 231 x 218 x 90 mm

Long summary description Philips Daily Collection HD2392/90 sandwich maker 820 W Black:

Philips Daily Collection HD2392/90. Product colour: Black, Cable length: 0.8 m. Power: 820 W, AC input voltage: 220–240. Dimensions (WxDxH): 231 x 218 x 90 mm, Product dimensions (WxHxD): 231 x 218 x 90 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.