Philips logo

Philips Avance Collection Soymilk maker HD2072/07

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122889
Info modified on:
06 Nov 2024, 23:40:15
Short summary description Philips Avance Collection Soymilk maker HD2072/07:

Philips Avance Collection Soymilk maker HD2072/07, 1.3 L, Grey, White, Plastic, Stainless steel, 900 W, 150 W

Long summary description Philips Avance Collection Soymilk maker HD2072/07:

Philips Avance Collection Soymilk maker HD2072/07. Capacity: 1.3 L, Product colour: Grey, White, Outer housing material: Plastic. Heating power: 900 W, Motor power: 150 W, AC input voltage: 220 V. Weight: 2.58 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.