Philips logo

Philips HAIRCLIPPER Series 9000 HC9490/15 hair trimmers/clipper Black, Silver 400 Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192176
Info modified on:
01 May 2025, 03:37:15
Short summary description Philips HAIRCLIPPER Series 9000 HC9490/15 hair trimmers/clipper Black, Silver 400 Lithium-Ion (Li-Ion):

Philips HAIRCLIPPER Series 9000 HC9490/15, Black, Silver, 0.5 mm, 4.2 cm, 4.1 cm, Titanium, AC/Battery

Long summary description Philips HAIRCLIPPER Series 9000 HC9490/15 hair trimmers/clipper Black, Silver 400 Lithium-Ion (Li-Ion):

Philips HAIRCLIPPER Series 9000 HC9490/15. Product colour: Black, Silver, Minimum hair length: 0.5 mm, Maximum hair length: 4.2 cm. Power source: AC/Battery, Operating time: 180 min, Charging time: 1 h

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.