Philips logo

Philips HAIRCLIPPER Series 9000 HC9450/20 Washable hair clipper

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276539
Info modified on:
04 Aug 2025, 02:53:43
Philips HC9450/20 user manual (2.6 MB)
Short summary description Philips HAIRCLIPPER Series 9000 HC9450/20 Washable hair clipper:

Philips HAIRCLIPPER Series 9000 HC9450/20 Washable hair clipper, Black, Silver, 0.5 mm, 4.2 cm, 4.1 cm, Titanium, AC/Battery

Long summary description Philips HAIRCLIPPER Series 9000 HC9450/20 Washable hair clipper:

Philips HAIRCLIPPER Series 9000 HC9450/20 Washable hair clipper. Product colour: Black, Silver, Minimum hair length: 0.5 mm, Maximum hair length: 4.2 cm. Power source: AC/Battery, Operating time: 120 min, Charging time: 1 h

Reasons to buy
3D tour
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.