Philips logo

Philips HAIRCLIPPER Series 7000 Stainless steel blades hair clipper

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151568
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
11 Feb 2020
Philips HC7460/13 user manual (19 MB)
Retail Leaflet (210 KB)
Short summary description Philips HAIRCLIPPER Series 7000 Stainless steel blades hair clipper:

Philips HAIRCLIPPER Series 7000 Stainless steel blades hair clipper, Black, Silver, Rectangle, 0.5 mm, 4.2 cm, 4.1 cm, Stainless steel

Long summary description Philips HAIRCLIPPER Series 7000 Stainless steel blades hair clipper:

Philips HAIRCLIPPER Series 7000 Stainless steel blades hair clipper. Product colour: Black, Silver, Shape: Rectangle, Minimum hair length: 0.5 mm. Power source: AC/Battery, Operating time: 120 min, Battery type: Built-in

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.