Philips logo

Philips HAIRCLIPPER Series 5000 HC5450/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143524
Info modified on:
26 Jul 2024, 09:38:59
Short summary description Philips HAIRCLIPPER Series 5000 HC5450/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5450/15, Black, Stainless steel, 4.1 cm, Titanium, AC/Battery, 90 min, 1 h

Long summary description Philips HAIRCLIPPER Series 5000 HC5450/15 hair trimmers/clipper Black, Stainless steel 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5450/15. Product colour: Black, Stainless steel, Cutter width: 4.1 cm, Blade material: Titanium. Power source: AC/Battery, Operating time: 90 min, Charging time: 1 h

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.