Philips logo

Philips HAIRCLIPPER Series 5000 HC5438/15 hair trimmers/clipper Black, Silver 24 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103970
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HAIRCLIPPER Series 5000 HC5438/15 hair trimmers/clipper Black, Silver 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5438/15, Black, Silver, 0.5 mm, 2.3 cm, 4.1 cm, Stainless steel, AC/Battery

Long summary description Philips HAIRCLIPPER Series 5000 HC5438/15 hair trimmers/clipper Black, Silver 24 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 5000 HC5438/15. Product colour: Black, Silver, Minimum hair length: 0.5 mm, Maximum hair length: 2.3 cm. Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in. Beard length range: 1 - 23 mm, Size of steps: 1 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.