Philips logo

Philips HAIRCLIPPER Series 3000 HC3424/80 hair trimmers/clipper Black, Grey 13

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119087
Info modified on:
26 Jul 2024, 09:38:50
Short summary description Philips HAIRCLIPPER Series 3000 HC3424/80 hair trimmers/clipper Black, Grey 13:

Philips HAIRCLIPPER Series 3000 HC3424/80, Black, Grey, 0.5 mm, 2.3 cm, 4.1 cm, Stainless steel, 60 min

Long summary description Philips HAIRCLIPPER Series 3000 HC3424/80 hair trimmers/clipper Black, Grey 13:

Philips HAIRCLIPPER Series 3000 HC3424/80. Product colour: Black, Grey, Minimum hair length: 0.5 mm, Maximum hair length: 2.3 cm. Operating time: 60 min, Battery type: Ni-M, Charging time: 8 h

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.