Philips logo

Philips HAIRCLIPPER Series 3000 Hair clipper with stainless steel blades HC3410/13

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87157
Info modified on:
08 Mar 2024, 09:07:54
Philips HC3410/13 user manual (12 MB)
Product Brochure/Datasheet (599 KB)
Retail Trade Leaflet (204 KB)
Short summary description Philips HAIRCLIPPER Series 3000 Hair clipper with stainless steel blades HC3410/13:

Philips HAIRCLIPPER Series 3000 Hair clipper with stainless steel blades HC3410/13, Black, 0.5 mm, 2.3 cm, 4.1 cm, Stainless steel

Long summary description Philips HAIRCLIPPER Series 3000 Hair clipper with stainless steel blades HC3410/13:

Philips HAIRCLIPPER Series 3000 Hair clipper with stainless steel blades HC3410/13. Product colour: Black, Minimum hair length: 0.5 mm, Maximum hair length: 2.3 cm

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.