Philips logo

Philips HAIRCLIPPER Series 1000 HC1055/15 hair trimmers/clipper Blue, White Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98796
Info modified on:
14 Mar 2024, 19:22:59
Short summary description Philips HAIRCLIPPER Series 1000 HC1055/15 hair trimmers/clipper Blue, White Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 1000 HC1055/15, Blue, White, 1 mm, 1.2 cm, Ceramic, AC/Battery, 45 min

Long summary description Philips HAIRCLIPPER Series 1000 HC1055/15 hair trimmers/clipper Blue, White Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 1000 HC1055/15. Product colour: Blue, White, Minimum hair length: 1 mm, Maximum hair length: 1.2 cm. Power source: AC/Battery, Operating time: 45 min, Battery type: Built-in

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.