Philips logo

Philips HB971/01 solarium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137115
Info modified on:
14 Mar 2024, 18:33:55
Short summary description Philips HB971/01 solarium:

Philips HB971/01, compact UV lamps, 4 lamp(s), 230 V, 50 Hz, 620 mm, 890 mm

Long summary description Philips HB971/01 solarium:

Philips HB971/01. Lamp type: compact UV lamps, Lamps quantity: 4 lamp(s). AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 620 mm, Depth: 890 mm, Height: 320 mm. Insulation: Class II

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.