Philips GC9920 Wardrobe Care, 2.5 L, 5 min, 220 - 240 V, 50 - 60 Hz, 3.5 m, 20 kg
Philips GC9920 Wardrobe Care. Water tank capacity: 2.5 L, Auto power off after: 5 min. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 3.5 m. Weight: 20 kg. Maximum power: 2400 W