Philips logo

Philips PerfectCare Elite GC9635/20 steam ironing station 2700 W 1.8 L T-ionicGlide soleplate Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176593
Info modified on:
20 Jun 2025, 03:39:16
Short summary description Philips PerfectCare Elite GC9635/20 steam ironing station 2700 W 1.8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9635/20, 2700 W, 520 g/min, T-ionicGlide soleplate, 7.5 bar, 1.8 L, 155 g/min

Long summary description Philips PerfectCare Elite GC9635/20 steam ironing station 2700 W 1.8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9635/20. Iron power: 2700 W, Steam boost performance: 520 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 1.8 m, Hose length: 1.7 m, Cable length: 1.8 m. Width: 233 mm, Depth: 453 mm, Height: 285 mm. Power: 2700 W

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.