Philips logo

Philips PerfectCare Elite GC9620/20 steam ironing station 1.8 L T-ionicGlide soleplate Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168155
Info modified on:
01 Apr 2025, 14:52:10
Short summary description Philips PerfectCare Elite GC9620/20 steam ironing station 1.8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9620/20, 400 g/min, T-ionicGlide soleplate, 6.5 bar, 1.8 L, 120 g/min, Blue, White

Long summary description Philips PerfectCare Elite GC9620/20 steam ironing station 1.8 L T-ionicGlide soleplate Blue, White:

Philips PerfectCare Elite GC9620/20. Steam boost performance: 400 g/min, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 6.5 bar. AC input voltage: 220 - 240 V. Cord length: 18 m, Hose length: 1.7 m. Width: 233 mm, Depth: 285 mm, Height: 453 mm. Power: 2400 W

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.