Philips logo

Philips GC9330/20 steam ironing station 2100 W 2.5 L T-ionicGlide soleplate Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102149
Info modified on:
07 Nov 2024, 09:26:05
Short summary description Philips GC9330/20 steam ironing station 2100 W 2.5 L T-ionicGlide soleplate Blue, White:

Philips GC9330/20, 2100 W, 450 g/min, T-ionicGlide soleplate, 7 bar, 2.5 L, 120 g/min

Long summary description Philips GC9330/20 steam ironing station 2100 W 2.5 L T-ionicGlide soleplate Blue, White:

Philips GC9330/20. Iron power: 2100 W, Steam boost performance: 450 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220 - 240 V. Cord length: 1.8 m, Hose length: 1.7 m, Cord fastening system: Hook-and-loop fix. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Power: 2100 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.